"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
250 FASTIN-ON TAB
Terminals FF 250 TAB 22-18AWG BR
Contact, 250 Series, Tab, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A128096TR-ND | 160645-1 | 160645-1 | 01H9067 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Contact, 250 Series, Tab, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG |