TE Connectivity Contacts 160860-3

Description
6,35 FASTIN-FASTON RECEP
Request a Quote Datasheet
Description
6,35 FASTIN-FASTON RECEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 160860-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160860-3
Contacts 160860-3
6,35 FASTIN-FASTON RECEP

6,35 FASTIN-FASTON RECEP

Buy Now
Swedesboro, NJ, United States
Contacts
160860-3
Contacts 160860-3
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A131012CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131012CT-ND
Quick Connects, Quick Disconnect Connectors A131012CT-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131012TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131012TR-ND
Quick Connects, Quick Disconnect Connectors A131012TR-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1034874-160860-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1034874-160860-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1034874-160860-3
Win Source Part Number: 1034874-160860-3 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 5,000 Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 160860-4; 927852-7; 160915-2; 160534-2; 42068; 63677-1; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A131012TR,A131012DKR -ND,160860-3-ND,A131 012CT,A131012DKRINAC TIVE,A131012DKR Base Product Number: 160860

Win Source Part Number: 1034874-160860-3
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Fastin-Faston
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 5,000
Terminal Type: Standard
Length - Overall: 0.756" (19.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 160860-4; 927852-7; 160915-2; 160534-2; 42068; 63677-1;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A131012TR,A131012DKR-ND,160860-3-ND,A131012CT,A131012DKRINACTIVE,A131012DKR
Base Product Number: 160860

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160860-3
Electronic Connector 392-160860-3
Quick Disconnect Terminal, 17-20AWG, Female, Tin Plated Bronze Product overview: 160860-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-3 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 17-20AWG, Female, Tin Plated Bronze Product overview: 160860-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity - 17R4227 - Newark, An Avnet Company
Chicago, IL, United States
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
17R4227
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity 17R4227
6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160860-3 A131012CT-ND 1034874-160860-3 392-160860-3 17R4227
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details