TE Connectivity Inline Module Sockets 1612618-1

Description
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A121569-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A121569-ND
Inline Module Sockets A121569-ND
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 1612618-1 - 1121407-1612618-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1612618-1
1121407-1612618-1
Memory Connectors - Inline Module Sockets - 1612618-1 1121407-1612618-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121407-1612618-1 Packaging: Tray Number of Positions: 200 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121407-1612618-1
Packaging: Tray
Number of Positions: 200
Mounting Style: SMT, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR SDRAM
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Memory Connectors - 1612618-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1612618-1
Memory Connectors 1612618-1
DDR SODIMM SOCKET 200POS SEMI

DDR SODIMM SOCKET 200POS SEMI

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1612618-1
Memory Connectors 1612618-1
Memory Connectors

Memory Connectors

Buy Now
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 1612618-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
1612618-1
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 1612618-1
DDR SODIMM SOCKET 200POS SEMI

DDR SODIMM SOCKET 200POS SEMI

Buy Now
Inline Module Sockets - 1612618-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
1612618-1
Inline Module Sockets 1612618-1
CONN SKT SODIMM 200POS R/A SMD

CONN SKT SODIMM 200POS R/A SMD

Supplier's Site Datasheet
Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity - 39X0313 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity
39X0313
Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity 39X0313
MEMORY SOCKET, SODIMM, 200POS, CAM-IN; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SODIMM, 200POS, CAM-IN; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ddr Sodimm Socket 200Pos Semi- Rohs Compliant Te Connectivity - 79AH8980 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Sodimm Socket 200Pos Semi- Rohs Compliant Te Connectivity
79AH8980
Ddr Sodimm Socket 200Pos Semi- Rohs Compliant Te Connectivity 79AH8980
DDR SODIMM SOCKET 200POS SEMI- ROHS COMPLIANT: YES

DDR SODIMM SOCKET 200POS SEMI- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121569-ND 1121407-1612618-1 1612618-1 1612618-1 1612618-1 39X0313
Product Name Inline Module Sockets Memory Connectors - Inline Module Sockets - 1612618-1 Memory Connectors Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Inline Module Sockets Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount SMT, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data