TE Connectivity Contacts 160831-3

Description
PL REC 1.0-2.5 MM2 .0160 X 2.060 TPBR
Request a Quote Datasheet
Description
PL REC 1.0-2.5 MM2 .0160 X 2.060 TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 160831-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160831-3
Contacts 160831-3
PL REC 1.0-2.5 MM2 .0160 X 2.060 TPBR

PL REC 1.0-2.5 MM2 .0160 X 2.060 TPBR

Buy Now
Singapore, Singapore
Electronic Connector
392-160831-3
Electronic Connector 392-160831-3
Female Brass Quick Disconnect Terminal, 13-17AWG, Tin Plated Product overview: 160831-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160831-3 can be used for catalog matching and distributor lookup.

Female Brass Quick Disconnect Terminal, 13-17AWG, Tin Plated Product overview: 160831-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160831-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A99663TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99663TR-ND
Quick Connects, Quick Disconnect Connectors A99663TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99663CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99663CT-ND
Quick Connects, Quick Disconnect Connectors A99663CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 991565-160831-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
991565-160831-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 991565-160831-3
Win Source Part Number: 991565-160831-3 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Mark I Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 13.5-17 AWG Contact Material: Brass Gender: Female Standard Package: 1,500 Terminal Type: Standard Length - Overall: 0.878" (22.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A99663CT,A99663TR,16 08313 Base Product Number: 160831

Win Source Part Number: 991565-160831-3
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Mark I
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 13.5-17 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,500
Terminal Type: Standard
Length - Overall: 0.878" (22.30mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A99663CT,A99663TR,1608313
Base Product Number: 160831

Buy Now Datasheet
Positive Lock Recep Mki Rohs Compliant Amp - Te Connectivity - 11H7746 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock Recep Mki Rohs Compliant Amp - Te Connectivity
11H7746
Positive Lock Recep Mki Rohs Compliant Amp - Te Connectivity 11H7746
POSITIVE LOCK RECEP MKI ROHS COMPLIANT: YES

POSITIVE LOCK RECEP MKI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160831-3
Terminals 160831-3
Terminals POSITIVE LOCK RECPT Reel of 1500

Terminals POSITIVE LOCK RECPT Reel of 1500

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160831-3 392-160831-3 A99663TR-ND 991565-160831-3 11H7746 160831-3
Product Name Contacts Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Positive Lock Recep Mki Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details