TE Connectivity Memory Card Connector, 200Way; Memory / Card Type Amp - Te Connectivity 1612618-4.

Description
MEMORY CARD CONNECTOR, 200WAY; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.6mmRoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, 200WAY; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, 200Way; Memory / Card Type Amp - Te Connectivity - 26AC6192 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, 200Way; Memory / Card Type Amp - Te Connectivity
26AC6192
Memory Card Connector, 200Way; Memory / Card Type Amp - Te Connectivity 26AC6192
MEMORY CARD CONNECTOR, 200WAY; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.6mmRoHS Compliant: Yes

MEMORY CARD CONNECTOR, 200WAY; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6192
Product Name Memory Card Connector, 200Way; Memory / Card Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products