TE Connectivity Quick Connects, Quick Disconnect Connectors 160626-2

Description
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122310-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122310-ND
Quick Connects, Quick Disconnect Connectors A122310-ND
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 2.8Mm, 20-17Awg; Product Range Amp - Te Connectivity - 17AH9887 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 20-17Awg; Product Range Amp - Te Connectivity
17AH9887
Female Disconnect, 2.8Mm, 20-17Awg; Product Range Amp - Te Connectivity 17AH9887
FEMALE DISCONNECT, 2.8MM, 20-17AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 20-17AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160626-2
Terminals 160626-2
Terminals 110 FASTON IS

Terminals 110 FASTON IS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122310-ND 17AH9887 160626-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 20-17Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details