TE Connectivity Contacts 160655-4

Description
FF 110 REC TERMINAL 20-15 AWG PTPPB
Request a Quote Datasheet
Description
FF 110 REC TERMINAL 20-15 AWG PTPPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 160655-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160655-4
Contacts 160655-4
FF 110 REC TERMINAL 20-15 AWG PTPPB

FF 110 REC TERMINAL 20-15 AWG PTPPB

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Connects, Quick Disconnect Connectors - A107071TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107071TR-ND
Quick Connects, Quick Disconnect Connectors A107071TR-ND
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107071CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107071CT-ND
Quick Connects, Quick Disconnect Connectors A107071CT-ND
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
110 Faston-On-Rec. Rohs Compliant Amp - Te Connectivity - 11H7688 - Newark, An Avnet Company
Chicago, IL, United States
110 Faston-On-Rec. Rohs Compliant Amp - Te Connectivity
11H7688
110 Faston-On-Rec. Rohs Compliant Amp - Te Connectivity 11H7688
110 FASTON-ON-REC. ROHS COMPLIANT: YES

110 FASTON-ON-REC. ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity - 32AH7246 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
32AH7246
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity 32AH7246
FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity - 17AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
17AH9888
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity 17AH9888
FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160655-4 160655-4 A107071TR-ND 11H7688 32AH7246
Product Name Contacts Quick Connects, Quick Disconnect Connectors 110 Faston-On-Rec. Rohs Compliant Amp - Te Connectivity Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
Termination FF
Unlock Full Specs
to access all available technical data