TE Connectivity Electronic Connector 160860-2

Description
Brass Tin Receptacle Terminal 17-20AWG 6.35mm Product overview: 160860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal 17-20AWG 6.35mm Product overview: 160860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-160860-2
Electronic Connector 392-160860-2
Brass Tin Receptacle Terminal 17-20AWG 6.35mm Product overview: 160860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 17-20AWG 6.35mm Product overview: 160860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160860-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333533-160860-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333533-160860-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333533-160860-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333533-160860-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Material: Brass Gender: Female Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100463CT,160860-2-N D,A100463TR,1608602 Base Product Number: 160860 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333533-160860-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.756" (19.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100463CT,160860-2-ND,A100463TR,1608602
Base Product Number: 160860
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contacts - 160860-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160860-2
Contacts 160860-2
FF 250 REC 0.5-1.0MM2 TPBR

FF 250 REC 0.5-1.0MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
160860-2
Contacts 160860-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A100463TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100463TR-ND
Quick Connects, Quick Disconnect Connectors A100463TR-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100463CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100463CT-ND
Quick Connects, Quick Disconnect Connectors A100463CT-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 160860-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160860-2
Quick Connects, Quick Disconnect Connectors 160860-2
CONN QC RCPT 17-20AWG 0.250

CONN QC RCPT 17-20AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
160860-2
Terminals 160860-2
Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Buy Now Datasheet
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 17AH9892 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
17AH9892
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 17AH9892
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 32AH7250 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
32AH7250
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 32AH7250
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-160860-2 1333533-160860-2 160860-2 A100463TR-ND 160860-2 160860-2 17AH9892
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products