TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604079-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 54.9 MM  [2.16 INCH ] Product Width : 25.8 MM  [1.01 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 54.9 MM  [2.16 INCH ] Product Width : 25.8 MM  [1.01 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604079-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604079-1
Connector Hardware, Mounts, Locks & Retainers 1604079-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 54.9 MM  [2.16 INCH ] Product Width : 25.8 MM  [1.01 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 28.1 MM  [1.11 INCH ]
  • Product Length : 54.9 MM  [2.16 INCH ]
  • Product Width : 25.8 MM  [1.01 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Receptacle Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A112484-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112484-ND
Blade Type Power Connector Accessories A112484-ND
Connector Receptacle Frame For Power Series 15/30/45

Connector Receptacle Frame For Power Series 15/30/45

Buy Now Datasheet
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity - 65K0763 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity
65K0763
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity 65K0763
HSG,2X4 POWER PROD RECPT

HSG,2X4 POWER PROD RECPT

Supplier's Site Datasheet
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity - 41AJ3277 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity
41AJ3277
Hsg,2X4 Power Prod Recpt Amp - Te Connectivity 41AJ3277
HSG,2X4 POWER PROD RECPT

HSG,2X4 POWER PROD RECPT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604079-1 A112484-ND 65K0763
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Hsg,2X4 Power Prod Recpt Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products