TE Connectivity Rack & Panel Connectors 1604898-9

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604898-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604898-9
Rack & Panel Connectors 1604898-9
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604898-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604898-9
Backplane Connectors 1604898-9
ASSY,PLUG,QUADRAX,FR EE HANGING,2 POS

ASSY,PLUG,QUADRAX,FREE HANGING,2 POS

Buy Now
Assy,plug,quadrax,free Hanging,2 Pos Amp - Te Connectivity - 97X5902 - Newark, An Avnet Company
Chicago, IL, United States
Assy,plug,quadrax,free Hanging,2 Pos Amp - Te Connectivity
97X5902
Assy,plug,quadrax,free Hanging,2 Pos Amp - Te Connectivity 97X5902
ASSY,PLUG,QUADRAX,FR EE HANGING,2 POS

ASSY,PLUG,QUADRAX,FREE HANGING,2 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604898-9 1604898-9 97X5902
Product Name Rack & Panel Connectors Backplane Connectors Assy,plug,quadrax,free Hanging,2 Pos Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details