TE Connectivity Inline Module Sockets 1612619-4

Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A114914-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A114914-ND
Inline Module Sockets A114914-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 1612619-4 - 760537-1612619-4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1612619-4
760537-1612619-4
Memory Connectors - Inline Module Sockets - 1612619-4 760537-1612619-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760537-1612619-4 Packaging: Tray Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Family Name: 1612619 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760537-1612619-4
Packaging: Tray
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Family Name: 1612619
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 1612619-4 - 750951-1612619-4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1612619-4
750951-1612619-4
Memory Connectors - Inline Module Sockets - 1612619-4 750951-1612619-4
Manufacturer: Tyco Electronics Win Source Part Number: 750951-1612619-4 Manufacturer Homepage: www.te.com Reference Date Code: 1110 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 750951-1612619-4
Manufacturer Homepage: www.te.com
Reference Date Code: 1110
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114914-ND 760537-1612619-4 750951-1612619-4 1612619-4
Product Name Inline Module Sockets Memory Connectors - Inline Module Sockets - 1612619-4 Memory Connectors - Inline Module Sockets - 1612619-4
Mounting Surface Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103817-5-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details