"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Female Receptacle Terminal, Brass, Tin Plated, 0.5-1.5mm² Wire Product overview: 160759-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160759-3 can be used for catalog matching and distributor lookup.
CONN QC RCPT 16-20AWG 0.250
Terminals RCPT 20-16 AWG .250 Reel of 1500
FEMALE DISCONNECT, 6.35MM, 20-15AWG; Product Range:MK I Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes
POSITIVE LOCK RECEPTACLE MKI ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99682TR-ND | 392-160759-3 | 160759-3 | 160759-3 | 160759-3 | 23T9781 | 11H7713 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Contacts | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity | Positive Lock Receptacle Mki Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Contact Size (AWG) | 16 to 20 AWG | 16 to 20 AWG | 20 AWG |