TE Connectivity Quick Connects, Quick Disconnect Connectors 160668-2

Description
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106553-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106553-ND
Quick Connects, Quick Disconnect Connectors A106553-ND
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160668-2
Terminals 160668-2
Terminals 110 FASTIN-ON REC.

Terminals 110 FASTIN-ON REC.

Buy Now Datasheet
Female Disconnect,2.79 X 0.79Mm, 20-15Awg; Product Range Amp - Te Connectivity - 52R3964 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect,2.79 X 0.79Mm, 20-15Awg; Product Range Amp - Te Connectivity
52R3964
Female Disconnect,2.79 X 0.79Mm, 20-15Awg; Product Range Amp - Te Connectivity 52R3964
FEMALE DISCONNECT,2.79 x 0.79MM, 20-15AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWGRoHS Compliant: Yes

FEMALE DISCONNECT,2.79 x 0.79MM, 20-15AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106553-ND 160668-2 52R3964
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect,2.79 X 0.79Mm, 20-15Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products