TE Connectivity Contacts 1604053-1

Description
CONTACT,350A,3/0 AWG,L/P
Request a Quote Datasheet
Description
CONTACT,350A,3/0 AWG,L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1604053-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1604053-1
Contacts 1604053-1
CONTACT,350A,3/0 AWG,L/P

CONTACT,350A,3/0 AWG,L/P

Buy Now
Blade Type Power Connector Contacts - A112473-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
A112473-ND
Blade Type Power Connector Contacts A112473-ND
Blade Contact 3/0 AWG Crimp Non-Gendered Silver

Blade Contact 3/0 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Contact, 3/0Awg, Crimp; Connector Type Amp - Te Connectivity - 07J3676 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 3/0Awg, Crimp; Connector Type Amp - Te Connectivity
07J3676
Contact, 3/0Awg, Crimp; Connector Type Amp - Te Connectivity 07J3676
CONTACT, 3/0AWG, CRIMP; Connector Type:Contact, Crimp; Contact Material:Copper; Contact Plating:Silver; Current Rating:350A; For Use With:350 AMP Series Power Connectors; Series:350 AMP; Wire Size (AWG):000AWG RoHS Compliant: Yes

CONTACT, 3/0AWG, CRIMP; Connector Type:Contact, Crimp; Contact Material:Copper; Contact Plating:Silver; Current Rating:350A; For Use With:350 AMP Series Power Connectors; Series:350 AMP; Wire Size (AWG):000AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604053-1 A112473-ND 07J3676
Product Name Contacts Blade Type Power Connector Contacts Contact, 3/0Awg, Crimp; Connector Type Amp - Te Connectivity
Contact Size (AWG) 3 AWG 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers