TE Connectivity Power Entry Module, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 1609988-1

Description
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity - 67R4305 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
67R4305
Power Entry Module, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity 67R4305
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R4305
Product Name Power Entry Module, Medical, 1A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details