TE Connectivity Rectangular Wire & Cable Connectors & Housings 1604398-4

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 28.25 MM  [1.112 INCH ] Connector Length : 82.6 MM  [3.25 INCH ] Connector Width : 28.56 MM  [1.12 INCH ] Wire Size (MMSQ) : 40 - 60 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 78941 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 28.25 MM  [1.112 INCH ] Connector Length : 82.6 MM  [3.25 INCH ] Connector Width : 28.56 MM  [1.12 INCH ] Wire Size (MMSQ) : 40 - 60 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 78941 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1604398-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1604398-4
Rectangular Wire & Cable Connectors & Housings 1604398-4
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 28.25 MM  [1.112 INCH ] Connector Length : 82.6 MM  [3.25 INCH ] Connector Width : 28.56 MM  [1.12 INCH ] Wire Size (MMSQ) : 40 - 60 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 78941 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 180
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Blade
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 28.25 MM  [1.112 INCH ]
  • Connector Length : 82.6 MM  [3.25 INCH ]
  • Connector Width : 28.56 MM  [1.12 INCH ]
  • Wire Size (MMSQ) : 40 - 60
  • Wire Size (AWG) : 0 - 1
  • Wire Size (CMA) : 78941 - 118412

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Singapore, Singapore
180A 600V Electronic Connector
436-1604398-4
180A 600V Electronic Connector 436-1604398-4
180A Power Connector, 600V, Red, Wire-to-Wire, Crimp Product overview: 1604398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 180A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1604398-4 can be used for catalog matching and distributor lookup.

180A Power Connector, 600V, Red, Wire-to-Wire, Crimp Product overview: 1604398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 180A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1604398-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 1604398-4-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1604398-4-ND
Blade Type Power Connector Assemblies 1604398-4-ND
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Blade Type Power Connectors - 1604398-4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1604398-4
Blade Type Power Connectors 1604398-4
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site Datasheet
Kit,180A,1/0 Awg,red Amp - Te Connectivity - 41AJ3286 - Newark, An Avnet Company
Chicago, IL, United States
Kit,180A,1/0 Awg,red Amp - Te Connectivity
41AJ3286
Kit,180A,1/0 Awg,red Amp - Te Connectivity 41AJ3286
KIT,180A,1/0 AWG,RED

KIT,180A,1/0 AWG,RED

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604398-4 436-1604398-4 1604398-4-ND 1604398-4 41AJ3286
Product Name Rectangular Wire & Cable Connectors & Housings 180A 600V Electronic Connector Blade Type Power Connector Assemblies Blade Type Power Connectors Kit,180A,1/0 Awg,red Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details