TE Connectivity Rectangular Connector Housings 1612120-1

Description
Rectangular Connectors - Housings
Request a Quote Datasheet
Description
Rectangular Connectors - Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1612120-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1612120-1-ND
Rectangular Connector Housings 1612120-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1612120-1
Electronic Connector 340-1612120-1
2 Pos Crimp Wire Housing, PBT, Yellow, 3.1mm Pitch, Straight Product overview: 1612120-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612120-1 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, PBT, Yellow, 3.1mm Pitch, Straight Product overview: 1612120-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612120-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363529-1612120-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363529-1612120-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363529-1612120-1
Win Source Part Number: 1363529-1612120-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Box Product Status: Active Base Product Number: 1612120 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 2 Fastening Type: Lever Lock Row Spacing: 0.122" (3.10mm)

Win Source Part Number: 1363529-1612120-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SQUIB
Package: Box
Product Status: Active
Base Product Number: 1612120
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Yellow
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 2
Fastening Type: Lever Lock
Row Spacing: 0.122" (3.10mm)

Buy Now Datasheet
Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG - 785-1612120-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG
785-1612120-1
Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG 785-1612120-1
Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG

Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG

Supplier's Site
11Dia Squib Slim Mk-2 Plug Hsg Amp - Te Connectivity - 80P3448 - Newark, An Avnet Company
Chicago, IL, United States
11Dia Squib Slim Mk-2 Plug Hsg Amp - Te Connectivity
80P3448
11Dia Squib Slim Mk-2 Plug Hsg Amp - Te Connectivity 80P3448
11DIA SQUIB SLIM MK-2 PLUG HSG

11DIA SQUIB SLIM MK-2 PLUG HSG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612120-1-ND 340-1612120-1 1363529-1612120-1 785-1612120-1 80P3448
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors 11DIA SQUIB SLIM MK-2 PLUG HSG 11Dia Squib Slim Mk-2 Plug Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details