TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 160655-2

Description
Win Source Part Number: 1218307-160655-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 15.5-20 AWG Contact Material: Brass Gender: Female Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.551" (14.00mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1606552; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100462CT,1606552,16 0655-2-ND,2266-16065 5-2,A100462TR Base Product Number: 160655
Request a Quote Datasheet
Description
Win Source Part Number: 1218307-160655-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 15.5-20 AWG Contact Material: Brass Gender: Female Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.551" (14.00mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1606552; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100462CT,1606552,16 0655-2-ND,2266-16065 5-2,A100462TR Base Product Number: 160655
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1218307-160655-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1218307-160655-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1218307-160655-2
Win Source Part Number: 1218307-160655-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 15.5-20 AWG Contact Material: Brass Gender: Female Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.551" (14.00mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1606552; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100462CT,1606552,16 0655-2-ND,2266-16065 5-2,A100462TR Base Product Number: 160655

Win Source Part Number: 1218307-160655-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Fastin-Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 15.5-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 10,000
Terminal Type: Standard
Length - Overall: 0.551" (14.00mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1606552;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100462CT,1606552,160655-2-ND,2266-160655-2,A100462TR
Base Product Number: 160655

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160655-2
Electronic Connector 392-160655-2
Female Receptacle Terminal, 15-20AWG, Tin Plated Brass, Straight Product overview: 160655-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160655-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 15-20AWG, Tin Plated Brass, Straight Product overview: 160655-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160655-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 160655-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160655-2
Contacts 160655-2
FASTON 110 REC 20-15 AWG PTPB

FASTON 110 REC 20-15 AWG PTPB

Buy Now
Quick Connects, Quick Disconnect Connectors - A100462TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100462TR-ND
Quick Connects, Quick Disconnect Connectors A100462TR-ND
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100462CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100462CT-ND
Quick Connects, Quick Disconnect Connectors A100462CT-ND
"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160655-2
Terminals 160655-2
Terminals RECPT 2.79 x 0.79 mm Reel of 10000

Terminals RECPT 2.79 x 0.79 mm Reel of 10000

Buy Now Datasheet
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity - 88W1700 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity
88W1700
Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity 88W1700
CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Faston 110 Series Connectors; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Faston 110 Series Connectors; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 160655-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160655-2
Quick Connects, Quick Disconnect Connectors 160655-2
CONN QC RCPT 15.5-20AWG 0.110

CONN QC RCPT 15.5-20AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218307-160655-2 392-160655-2 160655-2 A100462TR-ND 160655-2 88W1700 160655-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Quick Connects, Quick Disconnect Connectors Terminals Contact, Socket, 20-15Awg, Crimp; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Termination Crimp Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details