TE Connectivity Rectangular Housing, Receptacle, 12 Position; Product Range Amp - Te Connectivity 1604798-2.

Description
RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; PRODUCT RANGE:QUADRAX SERIES; CONTACT TERMINATION TYPE:-; GENDER:RECEPTACLE; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:-; CONTACT GENDER:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:-ROHS COMPLIANT: NO
Description
RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; PRODUCT RANGE:QUADRAX SERIES; CONTACT TERMINATION TYPE:-; GENDER:RECEPTACLE; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:-; CONTACT GENDER:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:-ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Rectangular Housing, Receptacle, 12 Position; Product Range Amp - Te Connectivity - 28AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 12 Position; Product Range Amp - Te Connectivity
28AC7330
Rectangular Housing, Receptacle, 12 Position; Product Range Amp - Te Connectivity 28AC7330
RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; PRODUCT RANGE:QUADRAX SERIES; CONTACT TERMINATION TYPE:-; GENDER:RECEPTACLE; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:-; CONTACT GENDER:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:-ROHS COMPLIANT: NO

RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; PRODUCT RANGE:QUADRAX SERIES; CONTACT TERMINATION TYPE:-; GENDER:RECEPTACLE; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:-; CONTACT GENDER:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:-ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7330
Product Name Rectangular Housing, Receptacle, 12 Position; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details