TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
104
105
106
107
108
109
110
111
112
113
114
115
116
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size... | |
| Body Features Primary Product Color : Gray Product Weight (G) : 202 Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight (G) : 224 Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 119 G [4.19 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 120 G [4.233 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 122 G [4.304 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 200 G [7.055 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 360 G [12.698 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 367 G [12.945 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 410 G [14.462 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 425 G [14.991 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 514.2 G [18.138 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Gray Product Weight : 70 G [2.469 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 38.1 MM [.01 -... | |
| Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 0° Industry Standards Industry Standard : VITA... | |
| Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA... | |
| Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 315° Industry Standards Industry Standard : VITA... | |
| Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 45° Industry Standards Industry Standard : VITA... | |
| Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 90° Industry Standards Industry Standard : VITA... | |
| Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 33.8 MM [1.33 INCH ] Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 35.4 MM [1.39 INCH ] Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Number of... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting... | |
| Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 125 Electrical Characteristics Current Rating (IEC) (AMP) : 125 Current Rating... | |
| Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 76 Electrical Characteristics Current Rating (IEC) (AMP) : 76 Current Rating... | |
| Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 76 Electrical Characteristics Current Rating (IEC) (AMP) : 76 Current Rating... |
| << Prev | Next >> |