TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604196-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604196-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604196-1
Connector Hardware, Mounts, Locks & Retainers 1604196-1
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jam Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
 - 1604196-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Plastic Connectors

Circular Plastic Connectors

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Accessories - A29975-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A29975-ND
Circular Connector Accessories A29975-ND
Connector Hex Nut M8 Silver

Connector Hex Nut M8 Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604196-1 1604196-1 A29975-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Circular Connector Accessories - 17-100P160-17-1-B-R3-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823445-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers