TE Connectivity Rack & Panel Connectors 1604897-3

Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604897-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604897-3
Rack & Panel Connectors 1604897-3
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No

Body Features


  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1604897-3
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details