Win Source Part Number: 1364866-160467-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160467
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.173" (29.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)
Stud/Tab Size: M10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.650" (16.50mm)
Brass Tin Ring Terminal, 5-17AWG, M10 Stud, 29.8mm Product overview: 160467-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160467-2 can be used for catalog matching and distributor lookup.
Ring Terminal Connector M10 Stud Circular 13.5-17 AWG Crimp
Ring Terminal Connector M10 Stud Circular 13.5-17 AWG Crimp
DDRING TONGUE ROHS COMPLIANT: YES
RING TERM, M10, UNINSLTD, 2.5MM2, 13AWG ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364866-160467-2 | 392-160467-2 | A111015CT-ND | 11H7656 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Connectors | Ddring Tongue Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Circular |