TE Connectivity ™ Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories 1612035-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Manufacturer: AMIS Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Pitch: 0.200" (5.08mm) Contact Termination: IDC

Manufacturer: AMIS
Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Contact Termination: IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1612035-2
Electronic Connector 340-1612035-2
4 Pos Crimp Wire Housing, PBT, .025 Pitch, ST Product overview: 1612035-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612035-2 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, PBT, .025 Pitch, ST Product overview: 1612035-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612035-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1612035-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1612035-2-ND
Rectangular Connector Housings 1612035-2-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612035-2 340-1612035-2 1612035-2-ND
Product Name Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories Electronic Connector Rectangular Connector Housings
Termination IDC Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details