Connectors
4 Pos Crimp Wire Housing, 2.2mm Pitch, Straight, Female, PBT Product overview: 1612035-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612035-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332490-1612035-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 4
Pitch: 0.087" (2.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 1612035-1-ND,A142439
Base Product Number: 1612035
RoHS Status: RoHS Compliant
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1612035-1 | 340-1612035-1 | A142439-ND | 1332490-1612035-1 | 7121517P | 7121517 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Connectors | Automotive Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack |