TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1612121-1

Description
Win Source Part Number: 1363579-1612121-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Lever Lock Pitch: 0.122" (3.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363579-1612121-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Lever Lock Pitch: 0.122" (3.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363579-1612121-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363579-1612121-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363579-1612121-1
Win Source Part Number: 1363579-1612121-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Lever Lock Pitch: 0.122" (3.10mm)

Win Source Part Number: 1363579-1612121-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SQUIB
Package: Bag
Product Status: Active
Features: Terminal Position Lock (TPA)
Base Product Number: 1612121
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Lever Lock
Pitch: 0.122" (3.10mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1612121-1
Electronic Connector 340-1612121-1
2 Pos Crimp Wire Housing, 3.1mm Pitch, Male, PBT, Straight Product overview: 1612121-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612121-1 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, 3.1mm Pitch, Male, PBT, Straight Product overview: 1612121-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612121-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - 1612121-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1612121-1-ND
Rectangular Connector Housings 1612121-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363579-1612121-1 340-1612121-1 1612121-1-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Male connector/plug - 721-603/114-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers