TE Connectivity ™ Electronic Connector 1612872-1

Description
CONN RECEPT 122POS 2MM PRESS-FIT Product overview: 1612872-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-1612872-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RECEPT 122POS 2MM PRESS-FIT Product overview: 1612872-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-1612872-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 406-1612872-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-1612872-1
Electronic Connector 406-1612872-1
CONN RECEPT 122POS 2MM PRESS-FIT Product overview: 1612872-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-1612872-1 can be used for catalog matching and distributor lookup.

CONN RECEPT 122POS 2MM PRESS-FIT Product overview: 1612872-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-1612872-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1612872-1 - 854071-1612872-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1612872-1
854071-1612872-1
Backplane Connectors - 1612872-1 854071-1612872-1
Manufacturer: TE Connectivity Win Source Part Number: 854071-1612872-1 Series: Z-PACK Features: Position Connector Package: Tube Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854071-1612872-1
Series: Z-PACK
Features: Position Connector
Package: Tube
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 1612872-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1612872-1
Backplane Connectors - Hard Metric, Standard 1612872-1
CONN RECEPT 122POS 2MM PRESS-FIT

CONN RECEPT 122POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406-1612872-1 854071-1612872-1 1612872-1
Product Name Electronic Connector Backplane Connectors - 1612872-1 Backplane Connectors - Hard Metric, Standard
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details