TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 160666-5

Description
Win Source Part Number: 1364837-160666-5 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160666 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.461" (11.71mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.157" (4.00mm) Insulation Diameter: 0.035" ~ 0.063" (0.89mm ~ 1.60mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364837-160666-5 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160666 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.461" (11.71mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.157" (4.00mm) Insulation Diameter: 0.035" ~ 0.063" (0.89mm ~ 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364837-160666-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364837-160666-5
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364837-160666-5
Win Source Part Number: 1364837-160666-5 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160666 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.461" (11.71mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.157" (4.00mm) Insulation Diameter: 0.035" ~ 0.063" (0.89mm ~ 1.60mm)

Win Source Part Number: 1364837-160666-5
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160666
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.461" (11.71mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.157" (4.00mm)
Insulation Diameter: 0.035" ~ 0.063" (0.89mm ~ 1.60mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160666-5
Electronic Connector 392-160666-5
Brass Receptacle Terminal, 22-26AWG, Tin Plated, 11.7mm Product overview: 160666-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160666-5 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 22-26AWG, Tin Plated, 11.7mm Product overview: 160666-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160666-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A122973CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122973CT-ND
Quick Connects, Quick Disconnect Connectors A122973CT-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A122973TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122973TR-ND
Quick Connects, Quick Disconnect Connectors A122973TR-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 26-22Awg, Uninsul; Product Range Amp - Te Connectivity - 17R4212 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 26-22Awg, Uninsul; Product Range Amp - Te Connectivity
17R4212
Female Disconnect, 26-22Awg, Uninsul; Product Range Amp - Te Connectivity 17R4212
FEMALE DISCONNECT, 26-22AWG, UNINSUL; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 26-22AWG, UNINSUL; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364837-160666-5 392-160666-5 A122973CT-ND 17R4212
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Female Disconnect, 26-22Awg, Uninsul; Product Range Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data