TE Connectivity Rack & Panel Connectors 1604798-3

Description
Body Features Connector & Keying Code : B Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604798-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604798-3
Rack & Panel Connectors 1604798-3
Body Features Connector & Keying Code : B Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 12
  • Release Style : Front

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604798-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604798-3
Backplane Connectors 1604798-3
ASY,RCPT,PWB MT,12 POS

ASY,RCPT,PWB MT,12 POS

Buy Now
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity - 65T4689 - Newark, An Avnet Company
Chicago, IL, United States
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity
65T4689
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity 65T4689
ASY,RCPT,PWB MT,12 POS

ASY,RCPT,PWB MT,12 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604798-3 1604798-3 65T4689
Product Name Rack & Panel Connectors Backplane Connectors Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity
Mounting Board Mount PWB
Unlock Full Specs
to access all available technical data

Similar Products