Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Feature: Vertical
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
HARD TRAY ASS Y DDR SODIMM SOC
HARD TRAY ASS'Y DDR SODIMM SOC ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1612507-3 | A114912-ND | 41AJ3340 | |
| Product Name | Memory Connectors | Connectors,Interconnects | Inline Module Sockets | Hard Tray Ass Y Ddr Sodimm Soc Amp - Te Connectivity |
| Mounting | Vertical | Surface Mount |