Connectors
"26 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
26 Pos Crimp Wire Housing, Male, PBT, Straight, Signal Product overview: 1612683-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612683-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 979820-1612683-1
Category: Connectors, Interconnects>Rectan
Number of Positions: 26
Pitch: 0.157" (4.00mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.157" (4.00mm)
Fastening Type: Push-Pull
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 54
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A128101,2266-1612683
Base Product Number: 1612683
TE Connectivity AMPMODU Series 26 Way 2 Row Male Straight PCB Housing
060/187 ABS 26POS PLUG ASSY
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1612683-1 | A128101-ND | 340-1612683-1 | 979820-1612683-1 | 792-1612683-1 | 41AJ3343 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | TE Connectivity AMPMODU Series 26 Way 2 Row Male Straight PCB Housing | 060/187 Abs 26Pos Plug Assy Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |