TE Connectivity Rectangular Connector Housings 1604941-1

Description
12 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet
Description
12 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A32538-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A32538-ND
Rectangular Connector Housings A32538-ND
12 Rectangular Connectors - Housings Receptacle Natural

12 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1223044-1604941-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1223044-1604941-1
Connectors, Interconnects - Rectangular Connectors - Housings 1223044-1604941-1
Win Source Part Number: 1223044-1604941-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal MATE-N-LOK Number of Positions: 12 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.250" (6.35mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 180 Mounting Type: Panel Mount, Bulkhead Alternative Parts (Cross-Reference): 1604941-1.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1604941-1-SI,A32538 ,16049411 Base Product Number: 1604941 Product Status: Obsolete

Win Source Part Number: 1223044-1604941-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal MATE-N-LOK
Number of Positions: 12
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 3
Row Spacing: 0.250" (6.35mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 180
Mounting Type: Panel Mount, Bulkhead
Alternative Parts (Cross-Reference): 1604941-1.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1604941-1-SI,A32538,16049411
Base Product Number: 1604941
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-1604941-1
19A 600V Electronic Connector 340-1604941-1
12 Pos 6.35mm Crimp Wire Housing, Panel Mount, 19A, 600V Product overview: 1604941-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1604941-1 can be used for catalog matching and distributor lookup.

12 Pos 6.35mm Crimp Wire Housing, Panel Mount, 19A, 600V Product overview: 1604941-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1604941-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32538-ND 1223044-1604941-1 340-1604941-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 19A 600V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details