TE Connectivity Rack & Panel Connectors 1604799-5

Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604799-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604799-5
Rack & Panel Connectors 1604799-5
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 12
  • Release Style : Front

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604799-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604799-5
Backplane Connectors 1604799-5
ASY,RECEPT,PANEL MT,12 POS

ASY,RECEPT,PANEL MT,12 POS

Buy Now
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity - 19P1760 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity
19P1760
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity 19P1760
RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; No. of Contacts:12Contacts; Product Range:Quadrax Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes

RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; No. of Contacts:12Contacts; Product Range:Quadrax Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604799-5 1604799-5 19P1760
Product Name Rack & Panel Connectors Backplane Connectors Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity
Mounting Panel Mount PANEL Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 2027-102898-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Connector Accessories - A111679-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers