TE Connectivity Rack & Panel Connectors 1604799-7

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604799-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604799-7
Rack & Panel Connectors 1604799-7
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 12
  • Release Style : Front

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604799-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604799-7
Backplane Connectors 1604799-7
PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

Buy Now
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity - 35AC8791 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity
35AC8791
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity 35AC8791
PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

Supplier's Site
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity - 97X5895 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity
97X5895
Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity 97X5895
PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

PANEL MOUNT RECPT,12 POWS,EN PLTD,W/HDWE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604799-7 1604799-7 35AC8791
Product Name Rack & Panel Connectors Backplane Connectors Panel Mount Recpt,12 Pows,en Pltd,w/hdwe Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products