TE Connectivity Electronic Connector 160762-2

Description
Quick Disconnect Terminal, 5-20AWG, Bronze/Tin, Male Tab Product overview: 160762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160762-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal, 5-20AWG, Bronze/Tin, Male Tab Product overview: 160762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160762-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-160762-2
Electronic Connector 392-160762-2
Quick Disconnect Terminal, 5-20AWG, Bronze/Tin, Male Tab Product overview: 160762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160762-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 5-20AWG, Bronze/Tin, Male Tab Product overview: 160762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160762-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364887-160762-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364887-160762-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364887-160762-2
Win Source Part Number: 1364887-160762-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160762 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 15.5-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.866" (22.00mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.500" (12.70mm)

Win Source Part Number: 1364887-160762-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160762
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 15.5-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.866" (22.00mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.500" (12.70mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111017TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111017TR-ND
Quick Connects, Quick Disconnect Connectors A111017TR-ND
"0.110"" (2.79mm) Quick Connect Male 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111017CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111017CT-ND
Quick Connects, Quick Disconnect Connectors A111017CT-ND
"0.110"" (2.79mm) Quick Connect Male 15.5-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160762-2
Terminals 160762-2
Terminals TAB 2.79 x 0.79 mm

Terminals TAB 2.79 x 0.79 mm

Buy Now Datasheet
Male Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity - 70AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
70AH7046
Male Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity 70AH7046
MALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-160762-2 1364887-160762-2 A111017TR-ND 160762-2 70AH7046
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Male Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini Receptacle - 888N-M5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details