TE Connectivity Connector Hardware 1604082-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width (MM) : 47.2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width (MM) : 47.2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1604082-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1604082-1
Connector Hardware 1604082-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.7 MM  [.854 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width (MM) : 47.2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 21.7 MM  [.854 INCH ]
  • Product Length : 49.8 MM  [1.961 INCH ]
  • Product Width (MM) : 47.2

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Plug Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Hsg,2X4 Pwr Prod Plur W/o Latc Amp - Te Connectivity - 97X5875 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,2X4 Pwr Prod Plur W/o Latc Amp - Te Connectivity
97X5875
Hsg,2X4 Pwr Prod Plur W/o Latc Amp - Te Connectivity 97X5875
HSG,2X4 PWR PROD PLUR W/O LATC

HSG,2X4 PWR PROD PLUR W/O LATC

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1604082-1 97X5875
Product Name Connector Hardware Hsg,2X4 Pwr Prod Plur W/o Latc Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products