"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 2.8MM, 20-17AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes
110 FASTON REC ROHS COMPLIANT: YES
CONN QC RCPT 17-20AWG 0.110
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107162CT-ND | 38AC2904 | 11H7662 | 160533-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 2.8Mm, 20-17Awg; Product Range Amp - Te Connectivity | 110 Faston Rec Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack |