TE Connectivity DC Jack Connectors 1612901-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1612901-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1612901-1
DC Jack Connectors 1612901-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
101-1612901-1
Electronic Connector 101-1612901-1
3 Pos Signal Header, 0.079" Pitch, SMT, Gold Contacts Product overview: 1612901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-1612901-1 can be used for catalog matching and distributor lookup.

3 Pos Signal Header, 0.079" Pitch, SMT, Gold Contacts Product overview: 1612901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-1612901-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 1612901-1 - 854072-1612901-1 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 1612901-1
854072-1612901-1
Blade Type Power Connectors - 1612901-1 854072-1612901-1
Manufacturer: TE Connectivity Win Source Part Number: 854072-1612901-1 Features: 3 Position Connector Package: Reel - TR Family Name: 1612901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A111020DKR, -1612901-1-SI, -1612901-1-CSI, A111020TR, A111020CT, 1612901-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854072-1612901-1
Features: 3 Position Connector
Package: Reel - TR
Family Name: 1612901
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A111020DKR, -1612901-1-SI, -1612901-1-CSI, A111020TR, A111020CT, 1612901-1-ND

Buy Now Datasheet
Blade Type Power Connector Assemblies - A111020CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A111020CT-ND
Blade Type Power Connector Assemblies A111020CT-ND
"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A111020TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A111020TR-ND
Blade Type Power Connector Assemblies A111020TR-ND
"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A111020DKR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A111020DKR-ND
Blade Type Power Connector Assemblies A111020DKR-ND
"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

"3 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 1612901-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1612901-1
Blade Type Power Connectors 1612901-1
CONN RCPT 3POS 2.00MM R/A SLDR

CONN RCPT 3POS 2.00MM R/A SLDR

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 1612901-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
1612901-1
Blade Type Power Connector Assemblies 1612901-1
CONN RCPT 3POS 2.00MM R/A SLDR

CONN RCPT 3POS 2.00MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1612901-1 101-1612901-1 854072-1612901-1 A111020CT-ND 1612901-1 1612901-1
Product Name DC Jack Connectors Electronic Connector Blade Type Power Connectors - 1612901-1 Blade Type Power Connector Assemblies Blade Type Power Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28562-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - 103675-1-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
Headers, Male Pins - 2684-064002-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details
Headers, Male Pins - 103675-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 10 #
View Details