TE Connectivity Contacts 160860-4

Description
FF 250 REC 0.5-1.0MM2 TPPB
Request a Quote Datasheet
Description
FF 250 REC 0.5-1.0MM2 TPPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 160860-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160860-4
Contacts 160860-4
FF 250 REC 0.5-1.0MM2 TPPB

FF 250 REC 0.5-1.0MM2 TPPB

Buy Now
Swedesboro, NJ, United States
Contacts
160860-4
Contacts 160860-4
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A111018TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111018TR-ND
Quick Connects, Quick Disconnect Connectors A111018TR-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111018CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111018CT-ND
Quick Connects, Quick Disconnect Connectors A111018CT-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 160860-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160860-4
Quick Connects, Quick Disconnect Connectors 160860-4
CONN QC RCPT 17-20AWG 0.250

CONN QC RCPT 17-20AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
160860-4
Terminals 160860-4
Terminals Receptacle 20-17 AWG

Terminals Receptacle 20-17 AWG

Buy Now Datasheet
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity - 70AH7047 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity
70AH7047
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity 70AH7047
FEMALE QUICK DISCONNECT, 20AWG-17AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 20AWG-17AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160860-4 A111018TR-ND 160860-4 160860-4 70AH7047
Product Name Contacts Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 17 to 20 AWG 17 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details