"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Brass Tab Terminal, 17-20AWG, 6.35mm Tab Width, Tin Plated Product overview: 160859-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160859-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1133526-160859-2
Category: Connectors, Interconnects>Termin
Series: Fastin-Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Material: Brass
Gender: Male
Standard Package: 3,500
Terminal Type: Standard
Length - Overall: 1.102" (27.99mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1608592;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1608592,-160859-2-SI
Base Product Number: 160859
MALE DISCONNECT, 6.35MM, 20-17AWG, BLU; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes
FF FLACHST 6,3 MIF ROHS COMPLIANT: YES
CONN QC TAB 17-20AWG 0.250 CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107074CT-ND | 392-160859-2 | 1133526-160859-2 | 38AC2905 | 11H7749 | 160859-2 | 160859-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Male Disconnect, 6.35Mm, 20-17Awg, Blu; Product Range Amp - Te Connectivity | Ff Flachst 6,3 Mif Rohs Compliant Amp - Te Connectivity | Terminals | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 17 to 20 AWG | 20 AWG | 17 to 20 AWG |