TE Connectivity Rack & Panel Connectors 1604897-5

Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604897-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604897-5
Rack & Panel Connectors 1604897-5
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No

Body Features


  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 2
  • Release Style : Front

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet
Backplane Connectors - 1604897-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604897-5
Backplane Connectors 1604897-5
ASY,RECEPT,PANEL MT,2 POS

ASY,RECEPT,PANEL MT,2 POS

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1604897-5
Backplane Connectors 1604897-5
Backplane Connectors

Backplane Connectors

Buy Now
Asy,recept,panel Mt,2 Pos Amp - Te Connectivity - 97X5899 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recept,panel Mt,2 Pos Amp - Te Connectivity
97X5899
Asy,recept,panel Mt,2 Pos Amp - Te Connectivity 97X5899
ASY,RECEPT,PANEL MT,2 POS

ASY,RECEPT,PANEL MT,2 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604897-5 1604897-5 1604897-5 97X5899
Product Name Rack & Panel Connectors Backplane Connectors Backplane Connectors Asy,recept,panel Mt,2 Pos Amp - Te Connectivity
Mounting Panel Mount PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details