"2 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
SLP CONN.2POS 0.8MM PITCH, BOA
CONN RCPT 2POS 0.031 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107908TR-ND | 41AJ3341 | 1612534-1 |
| Product Name | Headers, Receptacles, Female Sockets | Slp Conn.2Pos 0.8Mm Pitch, Boa Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 0.5 amps | 0.5 amps |