TE Connectivity ™ Rectangular Connector Housings 1612268-1

Description
"32 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"32 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1612268-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1612268-1-ND
Rectangular Connector Housings 1612268-1-ND
"32 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

"32 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Rectangular Connectors - 1612268-1 - 848559-1612268-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1612268-1
848559-1612268-1
Rectangular Connectors - 1612268-1 848559-1612268-1
Manufacturer: TE Connectivity Win Source Part Number: 848559-1612268-1 Series: .025 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1612268 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1612268-1-SI, -1612268-1-CSI, -1612268-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 848559-1612268-1
Series: .025
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1612268
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1612268-1-SI, -1612268-1-CSI, -1612268-1-LSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1612268-1
Electronic Connector 340-1612268-1
32 Pos Wire-to-Wire Crimp Connector, 2.2mm Pitch, Tin Plated Product overview: 1612268-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612268-1 can be used for catalog matching and distributor lookup.

32 Pos Wire-to-Wire Crimp Connector, 2.2mm Pitch, Tin Plated Product overview: 1612268-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612268-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612268-1-ND 848559-1612268-1 340-1612268-1
Product Name Rectangular Connector Housings Rectangular Connectors - 1612268-1 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products