TE Connectivity Rack & Panel Connectors 1604800-6

Description
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604800-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604800-6
Rack & Panel Connectors 1604800-6
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604800-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604800-6
Backplane Connectors 1604800-6
Plug Kit, 12 Pos Quadrax

Plug Kit, 12 Pos Quadrax

Buy Now
Rectangular Connector Housings - 1604800-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1604800-6-ND
Rectangular Connector Housings 1604800-6-ND
"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

Buy Now Datasheet
Plug Kit, 12 Pos Quadrax Amp - Te Connectivity - 78M7624 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, 12 Pos Quadrax Amp - Te Connectivity
78M7624
Plug Kit, 12 Pos Quadrax Amp - Te Connectivity 78M7624
PLUG KIT, 12 POS QUADRAX

PLUG KIT, 12 POS QUADRAX

Supplier's Site
1604800-6 Rohs Compliant Amp - Te Connectivity - 38AH3994 - Newark, An Avnet Company
Chicago, IL, United States
1604800-6 Rohs Compliant Amp - Te Connectivity
38AH3994
1604800-6 Rohs Compliant Amp - Te Connectivity 38AH3994
1604800-6 ROHS COMPLIANT: YES

1604800-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604800-6 1604800-6 1604800-6-ND 78M7624
Product Name Rack & Panel Connectors Backplane Connectors Rectangular Connector Housings Plug Kit, 12 Pos Quadrax Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - A127553-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
6 suppliers