TE Connectivity Electronic Connector 160914-2

Description
Brass Receptacle Terminal, 10-11AWG, 6.35mm Tab, Tin Plated Product overview: 160914-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160914-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Receptacle Terminal, 10-11AWG, 6.35mm Tab, Tin Plated Product overview: 160914-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160914-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-160914-2
Electronic Connector 392-160914-2
Brass Receptacle Terminal, 10-11AWG, 6.35mm Tab, Tin Plated Product overview: 160914-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160914-2 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 10-11AWG, 6.35mm Tab, Tin Plated Product overview: 160914-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160914-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 160914-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160914-2
Contacts 160914-2
FF 250 REC 4-6MM2 TPBR

FF 250 REC 4-6MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
160914-2
Contacts 160914-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A131014CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131014CT-ND
Quick Connects, Quick Disconnect Connectors A131014CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131014TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131014TR-ND
Quick Connects, Quick Disconnect Connectors A131014TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364785-160914-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364785-160914-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364785-160914-2
Win Source Part Number: 1364785-160914-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160914 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-11 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.756" (19.20mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.157" ~ 0.205" (3.99mm ~ 5.21mm)

Win Source Part Number: 1364785-160914-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160914
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-11 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.756" (19.20mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.157" ~ 0.205" (3.99mm ~ 5.21mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160914-2
Terminals 160914-2
Terminals FASTIN-FASTON RECEP 6,35

Terminals FASTIN-FASTON RECEP 6,35

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 160914-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160914-2
Quick Connects, Quick Disconnect Connectors 160914-2
FASTIN-FASTON RECEP 6,35

FASTIN-FASTON RECEP 6,35

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity - 17AH9894 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
17AH9894
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity 17AH9894
FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-160914-2 160914-2 A131014CT-ND 1364785-160914-2 160914-2 160914-2 17AH9894
Product Name Electronic Connector Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details