Brass Receptacle Terminal 14-18AWG 6.35mm Tab Tin Product overview: 160739-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160739-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
FEMALE/MALE PIGGYBACK DISCONNECT, 14AWG ROHS COMPLIANT: YES
CONN QC RCPT/TAB 14-18AWG 0.250
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-160739-2 | A107164TR-ND | 70AH7045 | 160739-2 | 160739-2 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Female/male Piggyback Disconnect, 14Awg Rohs Compliant Amp - Te Connectivity | Terminals | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Receptacle | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |