TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604080-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.85 MM  [.86 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 30.9 MM  [1.22 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.85 MM  [.86 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 30.9 MM  [1.22 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604080-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604080-1
Connector Hardware, Mounts, Locks & Retainers 1604080-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.85 MM  [.86 INCH ] Product Length : 49.8 MM  [1.961 INCH ] Product Width : 30.9 MM  [1.22 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 21.85 MM  [.86 INCH ]
  • Product Length : 49.8 MM  [1.961 INCH ]
  • Product Width : 30.9 MM  [1.22 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Plug Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
360-1604080-1
Electronic Connector 360-1604080-1
ACCESSORY PLUG FRAME BLACK Product overview: 1604080-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-1604080-1 can be used for catalog matching and distributor lookup.

ACCESSORY PLUG FRAME BLACK Product overview: 1604080-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-1604080-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Accessories - A112485-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112485-ND
Blade Type Power Connector Accessories A112485-ND
Connector Plug Frame For Power Series 15/30/45

Connector Plug Frame For Power Series 15/30/45

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604080-1 360-1604080-1 A112485-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Electronic Connector Blade Type Power Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products