TE Connectivity
Rack & Panel Connectors
1604898-5
Description
Body Features Shell Finish : Black Anodized
Configuration Features Number of Positions : 2 Release Style : Rear
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Shell Finish : Black Anodized
Configuration Features Number of Positions : 2 Release Style : Rear
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Shell Finish : Black Anodized
Configuration Features Number of Positions : 2 Release Style : Rear
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Shell Finish : Black Anodized
Configuration Features
- Number of Positions : 2
- Release Style : Rear
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Size : Size 8
- Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Polarization
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing Kit
- Connector Shape : Rectangular
- Connector System : Cable-to-Panel
- Rack & Panel Connector Shell Size : 2
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1604898-5 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Cable Mount (Free-Hanging)
|
Unlock Full Specs
to access all available technical data