TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 160831-4

Description
Win Source Part Number: 1364813-160831-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160831 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364813-160831-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160831 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364813-160831-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364813-160831-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364813-160831-4
Win Source Part Number: 1364813-160831-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160831 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)

Win Source Part Number: 1364813-160831-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160831
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.878" (22.30mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)

Buy Now Datasheet
Contacts - 160831-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160831-4
Contacts 160831-4
PL REC 1.0-2.5 MM2 .0160 X 2.060 TPPHBZ

PL REC 1.0-2.5 MM2 .0160 X 2.060 TPPHBZ

Buy Now
Quick Connects, Quick Disconnect Connectors - A99664TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99664TR-ND
Quick Connects, Quick Disconnect Connectors A99664TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99664CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99664CT-ND
Quick Connects, Quick Disconnect Connectors A99664CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
CONN QC RCPT 13.5-17AWG 0.250 - 792-160831-4 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 13.5-17AWG 0.250
792-160831-4
CONN QC RCPT 13.5-17AWG 0.250 792-160831-4
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160831-4
Terminals 160831-4
Terminals POSITIVE LOCK RECPT Reel of 1500

Terminals POSITIVE LOCK RECPT Reel of 1500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364813-160831-4 160831-4 A99664TR-ND 792-160831-4 160831-4
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors CONN QC RCPT 13.5-17AWG 0.250 Terminals
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details