TE Connectivity Quick Connects, Quick Disconnect Connectors 160927-4

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A101754TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101754TR-ND
Quick Connects, Quick Disconnect Connectors A101754TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101754CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101754CT-ND
Quick Connects, Quick Disconnect Connectors A101754CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 160927-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160927-4
Contacts 160927-4
FF 250 REC 1.0-2.5MM2 TPPB

FF 250 REC 1.0-2.5MM2 TPPB

Buy Now
Swedesboro, NJ, United States
Contacts
160927-4
Contacts 160927-4
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity - 11H7787 - Newark, An Avnet Company
Chicago, IL, United States
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
11H7787
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity 11H7787
FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

Supplier's Site
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity - 64AH9984 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
64AH9984
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity 64AH9984
OPEN BARREL SPLICE, 6.35 X 0.81MM; Product Range:-; Terminal Type:Open Barrel Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; Insulator Colour:- RoHS Compliant: Yes

OPEN BARREL SPLICE, 6.35 X 0.81MM; Product Range:-; Terminal Type:Open Barrel Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101754TR-ND 160927-4 11H7787 64AH9984
Product Name Quick Connects, Quick Disconnect Connectors Contacts Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details